ROHM Semiconductor USA, LLC FET, MOSFET Arrays SP8M6FU6TB

Description
Mosfet Array N and P-Channel 30V 5A, 3.5A 2W Surface Mount 8-SOP
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 30V 5A, 3.5A 2W Surface Mount 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SP8M6FU6TB-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SP8M6FU6TB-ND
FET, MOSFET Arrays SP8M6FU6TB-ND
Mosfet Array N and P-Channel 30V 5A, 3.5A 2W Surface Mount 8-SOP

Mosfet Array N and P-Channel 30V 5A, 3.5A 2W Surface Mount 8-SOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278568-SP8M6FU6TB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278568-SP8M6FU6TB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278568-SP8M6FU6TB
Win Source Part Number: 1278568-SP8M6FU6TB Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Standard Package: 2,500 Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 5A, 3.5A Rds On (Max) @ Id, Vgs: 51mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power - Max: 2W Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Gate Charge (Qg) (Max) @ Vgs: 3.9nC @ 5V Input Capacitance (Ciss) (Max) @ Vds: 230pF @ 10V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Base Product Number: SP8M6 Product Status: Obsolete

Win Source Part Number: 1278568-SP8M6FU6TB
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Standard Package: 2,500
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 5A, 3.5A
Rds On (Max) @ Id, Vgs: 51mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power - Max: 2W
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Gate Charge (Qg) (Max) @ Vgs: 3.9nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds: 230pF @ 10V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Base Product Number: SP8M6
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
30V 5A MOSFET Transistor
289-SP8M6FU6TB
30V 5A MOSFET Transistor 289-SP8M6FU6TB
MOSFET N/P-CH 30V 5A 8SOP Product overview: SP8M6FU6TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8M6FU6TB can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 5A 8SOP Product overview: SP8M6FU6TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8M6FU6TB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SP8M6FU6TB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SP8M6FU6TB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SP8M6FU6TB
MOSFET N/P-CH 30V 5A 8SOP

MOSFET N/P-CH 30V 5A 8SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SP8M6FU6TB-ND 1278568-SP8M6FU6TB 289-SP8M6FU6TB SP8M6FU6TB
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 30V 5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFR6215-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
6 suppliers