Bipolar (BJT) Transistor Array 2 PNP Pre-Biased (Dual) 100mA 250MHz 150mW Surface Mount UMT6
Bipolar Transistors - Pre-Biased PNP+PNP SOT-363 -50V VCC -0.1A IC
PNP+PNP DIGITAL TRANSISTOR (CORR
TRANS, PNP, AEC-Q101, 47K/47K, SOT-353; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 / R2:1(Ratio); RF Transistor RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | UMB2NFHATNTR-ND | UMB2NFHATN | UMB2NFHATN | 89Y7402 |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Pnp, Aec-Q101, 47K/47K, Sot-353; Collector Emitter Voltage V(Br)Ceo Rohm |
| Polarity | PNP | PNP | ||
| Package Type | 6-TSSOP, SC-88, SOT-363 | AEC-Q101 | TO-3; SOT3 | |
| Transistor Grade / Operating Range | Automotive |