The SP8M10 is a dual-channel MOSFET array combining an N-channel and P-channel device in an SOP8 surface mount package, designed for power switching and DC/DC conversion applications. The package measures 5.0 mm×3.0 mm with a lead pitch of 1.27 mm. Both channels feature a drain-source voltage rating of 30 V and ±20 V gate-source voltage limit. The N-channel provides a maximum continuous drain current of 7.0 A and an on-resistance of 23-35 mΩ at 10 V gate drive; the P-channel provides 4.5 A and 40-90 mΩ at −10 V gate drive. Integrated gate-source protection diodes are included. Thermal resistance is 62.5 °C/W mounted on a ceramic board. The device operates with a channel temperature limit of 150 °C and storage temperature from −55 °C to +150 °C. It meets RoHS standards and utilizes silicon as the base semiconductor material.
Win Source Part Number: 1278566-SP8M10FU6TB
Category: Discrete Semiconductor Products>Transistors
Standard Package: 2,500
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 7A, 4.5A
Rds On (Max) @ Id, Vgs: 24mOhm @ 7A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power - Max: 2W
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Gate Charge (Qg) (Max) @ Vgs: 11.8nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds: 600pF @ 10V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Base Product Number: SP8M10
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 1278566-SP8M10FU6TB |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays |
| Polarity | P-Channel |