Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT6
TRANS NPN/PNP PREBIAS 0.15W UMT6 Product overview: UMD3NTR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UMD3NTR can be used for catalog matching and distributor lookup.
TRANS NPN/PNP PREBIAS 0.15W UMT6
TRANS NPN/PNP PREBIAS 0.15W UMT6
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | UMD3NCT-ND | 293-UMD3NTR | UMD3NTR | UMD3NTR |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | 0.15W Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP | NPN; PNP | 1 NPN, 1 PNP - Pre-Biased (Dual); NPN; PNP | |
| Package Type | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| IC(max) | 100 to 100000 milliamps | 100 milliamps | 100 milliamps | |
| VCEO | 50 volts | 50 volts | 50 volts |