ROHM Semiconductor USA, LLC 50V 0.2A MOSFET Transistor UM6K33NTN

Description
MOSFET 2N-CH 50V 0.2A UMT6 Product overview: UM6K33NTN from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UM6K33NTN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 50V 0.2A UMT6 Product overview: UM6K33NTN from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UM6K33NTN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.2A MOSFET Transistor
289-UM6K33NTN
50V 0.2A MOSFET Transistor 289-UM6K33NTN
MOSFET 2N-CH 50V 0.2A UMT6 Product overview: UM6K33NTN from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UM6K33NTN can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 50V 0.2A UMT6 Product overview: UM6K33NTN from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UM6K33NTN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - UM6K33NTNDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
UM6K33NTNDKR-ND
FET, MOSFET Arrays UM6K33NTNDKR-ND
Mosfet Array 2 N-Channel (Dual) 50V 200mA 120mW Surface Mount UMT6

Mosfet Array 2 N-Channel (Dual) 50V 200mA 120mW Surface Mount UMT6

Buy Now Datasheet
FET, MOSFET Arrays - UM6K33NTNTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
UM6K33NTNTR-ND
FET, MOSFET Arrays UM6K33NTNTR-ND
Mosfet Array 2 N-Channel (Dual) 50V 200mA 120mW Surface Mount UMT6

Mosfet Array 2 N-Channel (Dual) 50V 200mA 120mW Surface Mount UMT6

Buy Now Datasheet
FET, MOSFET Arrays - UM6K33NTNCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
UM6K33NTNCT-ND
FET, MOSFET Arrays UM6K33NTNCT-ND
Mosfet Array 2 N-Channel (Dual) 50V 200mA 120mW Surface Mount UMT6

Mosfet Array 2 N-Channel (Dual) 50V 200mA 120mW Surface Mount UMT6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UM6K33NTN - 1116392-UM6K33NTN - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UM6K33NTN
1116392-UM6K33NTN
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UM6K33NTN 1116392-UM6K33NTN
Manufacturer: Rohm Semiconductor Win Source Part Number: 1116392-UM6K33NTN Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate, 1.2V Drive Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: UMT6 Maximum Power Dissipation: 120mW Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 200mA Gate-Source Threshold Voltage: 1V @ 1mA Max Input Capacitance: 25pF @ 10V Maximum Rds On at Id,Vgs: 2.2 Ohm @ 200mA, 4.5V Alternative Parts (Cross-Reference): BSS138DW-7-F; UM6K33N; UM6K33NTN; UM6K34NTCN; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1116392-UM6K33NTN
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate, 1.2V Drive
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: UMT6
Maximum Power Dissipation: 120mW
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 200mA
Gate-Source Threshold Voltage: 1V @ 1mA
Max Input Capacitance: 25pF @ 10V
Maximum Rds On at Id,Vgs: 2.2 Ohm @ 200mA, 4.5V
Alternative Parts (Cross-Reference): BSS138DW-7-F; UM6K33N; UM6K33NTN; UM6K34NTCN;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 1.2V Drive Nch+Nch MOSFET

MOSFET 1.2V Drive Nch+Nch MOSFET

Buy Now Datasheet
Mosfet, Dual N-Ch, 50V, Sot-363; Transistor Polarity Rohm - 10AC9329 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 50V, Sot-363; Transistor Polarity Rohm
10AC9329
Mosfet, Dual N-Ch, 50V, Sot-363; Transistor Polarity Rohm 10AC9329
MOSFET, DUAL N-CH, 50V, SOT-363; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:200mA; Drain Source Voltage Vds:50V; On Resistance Rds(on):1.6ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

MOSFET, DUAL N-CH, 50V, SOT-363; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:200mA; Drain Source Voltage Vds:50V; On Resistance Rds(on):1.6ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

Supplier's Site
FET, MOSFET Arrays - UM6K33NTN - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
UM6K33NTN
FET, MOSFET Arrays UM6K33NTN
MOSFET 2N-CH 50V 0.2A UMT6

MOSFET 2N-CH 50V 0.2A UMT6

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
UM6K33NTN
Triode/MOS Tube/Transistor >> MOSFETs UM6K33NTN
50V 200mA 2.2Ω@200mA,4.5V 120mW 1V@1mA 2 N-Channel SOT-363 MOSFETs ROHS

50V 200mA 2.2Ω@200mA,4.5V 120mW 1V@1mA 2 N-Channel SOT-363 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UM6K33NTN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UM6K33NTN
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UM6K33NTN
MOSFET 2N-CH 50V 0.2A UMT6

MOSFET 2N-CH 50V 0.2A UMT6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-UM6K33NTN UM6K33NTNDKR-ND 1116392-UM6K33NTN UM6K33NTN 10AC9329 UM6K33NTN UM6K33NTN UM6K33NTN
Product Name 50V 0.2A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - UM6K33NTN MOSFET Mosfet, Dual N-Ch, 50V, Sot-363; Transistor Polarity Rohm FET, MOSFET Arrays Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel
MOSFET Operating Mode Enhancement
Transconductance 4.00E-4 kS
PD 150 milliwatts 120 milliwatts 120 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
Single FETs, MOSFETs - AUIRF1405ZL-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
2 suppliers