ROHM Semiconductor USA, LLC 4V Drive Nch+Pch MOSFET SH8M14

Description
Complex type MOSFETs(P+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet
Description
Complex type MOSFETs(P+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4V Drive Nch+Pch MOSFET - SH8M14 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
4V Drive Nch+Pch MOSFET
SH8M14
4V Drive Nch+Pch MOSFET SH8M14
Complex type MOSFETs(P+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Complex type MOSFETs(P+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SH8M14 - 1248697-SH8M14 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SH8M14
1248697-SH8M14
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SH8M14 1248697-SH8M14
Manufacturer: Rohm Semiconductor Win Source Part Number: 1248697-SH8M14 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1248697-SH8M14
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SH8M14 1248697-SH8M14
Product Name 4V Drive Nch+Pch MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - SH8M14
Polarity N-Channel; P-Channel
V(BR)DSS 30 volts
IDSS 9000 milliamps
PD 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TEXAS INSTRUMENTS - TPS2031D - HIGH-SIDE MOSFET POWER SWITCH, 5.5V 8-SOIC - 815-TPS2031D - Utmel Electronic Limited
Specs
rDS(on) 0.0330 ohms
PD 725 milliwatts
TJ -40 to 125 C (-40 to 257 F)
View Details
 - 2EDS9265HXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-16
Packing Method Tape Reel; Tape & Reel
View Details
Dual P-Channel Matched MOSFET Pair - ALD1102BSAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers