Win Source Part Number: 1278555-SP8M10FRATB
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Standard Package: 2,500
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate, 4V Drive
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 7A (Ta), 4.5A (Ta)
Rds On (Max) @ Id, Vgs: 25mOhm @ 7A, 10V, 56mOhm @ 4.5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power - Max: 2W (Ta)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Gate Charge (Qg) (Max) @ Vgs: 8.4nC @ 5V, 8.5nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds: 600pF @ 10V, 850pF @ 10V
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: 846-SP8M10FRATBDKR,8
Base Product Number: SP8M10
MOSFET N/P-CH 30V 7A/4.5A 8SOP Product overview: SP8M10FRATB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8M10FRATB can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel 30V 7A (Ta), 4.5A (Ta) 2W (Ta) Surface Mount 8-SOP
Mosfet Array N and P-Channel 30V 7A (Ta), 4.5A (Ta) 2W (Ta) Surface Mount 8-SOP
MOSFET, AEC-Q-101, N&P, 30V, 7A, SOP ROHS COMPLIANT: YES
MOSFET N/P-CH 30V 7A/4.5A 8SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1278555-SP8M10FRATB | 289-SP8M10FRATB | 846-SP8M10FRATBCT-ND | 24AC5396 | SP8M10FRATB |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | 30V 7A 4.5A MOSFET Transistor | FET, MOSFET Arrays | Mosfet, Aec-Q-101, N&p, 30V, 7A, Sop Rohs Compliant Rohm | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | N-Channel; P-Channel | |||
| Package Type | SOT3 | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | TO-3 | 8-SOIC (0.154, 3.90mm Width) |
| MOSFET Operating Mode | Enhancement | ||||
| Transconductance | 0.0050 to 0.0035 kS |