ROHM Semiconductor USA, LLC 20V 2.5A MOSFET Transistor TT8M3TR

Description
MOSFET N/P-CH 20V 2.5A 8TSST Product overview: TT8M3TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TT8M3TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 20V 2.5A 8TSST Product overview: TT8M3TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TT8M3TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 2.5A MOSFET Transistor
289-TT8M3TR
20V 2.5A MOSFET Transistor 289-TT8M3TR
MOSFET N/P-CH 20V 2.5A 8TSST Product overview: TT8M3TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TT8M3TR can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 20V 2.5A 8TSST Product overview: TT8M3TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TT8M3TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays - 1383767-TT8M3TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
1383767-TT8M3TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 1383767-TT8M3TR
Win Source Part Number: 1383767-TT8M3TR Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>FET, MOSFET Arrays Package: Tape & Reel Standard Package: 3,000 pcs Technology: MOSFET (Metal Oxide) FET Feature: Logic Level Gate, 1.5V Drive Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 2.5A, 2.4A Rds On (Max) @ Id, Vgs: 72mOhm @ 2.5A, 4.5V Vgs(th) (Max) @ Id: 1V @ 1mA Power - Max: 1W Configuration: N and P-Channel Mounting Type: Surface Mount Package / Case: 8-SMD, Flat Lead Supplier Device Package: 8-TSST Gate Charge (Qg) (Max) @ Vgs: 3.6nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 260pF @ 10V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Base Product Number: TT8M3 Product Status: Not For New Designs Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383767-TT8M3TR
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>FET, MOSFET Arrays
Package: Tape & Reel
Standard Package: 3,000 pcs
Technology: MOSFET (Metal Oxide)
FET Feature: Logic Level Gate, 1.5V Drive
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 2.5A, 2.4A
Rds On (Max) @ Id, Vgs: 72mOhm @ 2.5A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 1mA
Power - Max: 1W
Configuration: N and P-Channel
Mounting Type: Surface Mount
Package / Case: 8-SMD, Flat Lead
Supplier Device Package: 8-TSST
Gate Charge (Qg) (Max) @ Vgs: 3.6nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 260pF @ 10V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Base Product Number: TT8M3
Product Status: Not For New Designs
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
FET, MOSFET Arrays - TT8M3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
TT8M3TR-ND
FET, MOSFET Arrays TT8M3TR-ND
Mosfet Array N and P-Channel 20V 2.5A, 2.4A 1W Surface Mount 8-TSST

Mosfet Array N and P-Channel 20V 2.5A, 2.4A 1W Surface Mount 8-TSST

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TT8M3TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TT8M3TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TT8M3TR
MOSFET N/P-CH 20V 2.5A 8TSST

MOSFET N/P-CH 20V 2.5A 8TSST

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
TT8M3TR
MOSFET TT8M3TR
MOSFET 1.5V Drive Nch+Pch MOSFET

MOSFET 1.5V Drive Nch+Pch MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-TT8M3TR 1383767-TT8M3TR TT8M3TR-ND TT8M3TR TT8M3TR
Product Name 20V 2.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; P-Channel P-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0027 to 0.0024 kS
PD 1.25 milliwatts
Unlock Full Specs
to access all available technical data