MOSFET 2N-CH 45V 6A 8SOP Product overview: SP8K24FRATB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8K24FRATB can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 45V 6A (Ta) 2W Surface Mount 8-SOP
Win Source Part Number: 1278557-SP8K24FRATB
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Standard Package: 2,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 45V
Current - Continuous Drain (Id) @ 25°C: 6A (Ta)
Rds On (Max) @ Id, Vgs: 25mOhm @ 6A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power - Max: 2W
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Gate Charge (Qg) (Max) @ Vgs: 21.6nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds: 1400pF @ 10V
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Other Names: SP8K24FRATBCT,SP8K24
Base Product Number: SP8K24
4V DRIVE NCH+NCH MOSFET (CORRESP
MOSFET Nch+Nch 45V Vds 6A 0.036Rds(on) 15.4Qg
MOSFET 2N-CH 45V 6A 8SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-SP8K24FRATB | SP8K24FRATBTR-ND | 1278557-SP8K24FRATB | SP8K24FRATB | SP8K24FRATB | SP8K24FRATB |
| Product Name | 45V 6A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0060 kS | |||||
| PD | 2 milliwatts | |||||
| TJ | 150 C (302 F) | 150 C (302 F) |