The UMD4N is a dual digital transistor in a SOT-363 (SC-88) package, integrating an NPN and a PNP transistor with built-in bias resistors for inverter, interface, and driver circuits. It has a maximum collector current of 100 mA for the NPN and -100 mA for the PNP, with a supply voltage rating of 50 V and -50 V respectively. The input resistances are 47 kΩ for the NPN and 10 kΩ for the PNP. Power dissipation is limited to 150 mW total, with no more than 120 mW per transistor. The device is RoHS compliant and operates with a junction temperature range of -55°C to +150°C.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | UMD4N | UMD4N |
| Product Name | NPN+PNP, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+NPN Digital transistor (with built-in resistors) |
| Polarity | NPN; PNP | NPN; PNP |