MOSFET N/P-CH 30V 5A/4.5A 8SOP Product overview: SP8M3TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8M3TB can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel 30V 5A, 4.5A 2W Surface Mount 8-SOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 111273-SP8M3TB
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5A, 4.5A
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 3.9nC @ 5V
Max Input Capacitance: 230pF @ 10V
Maximum Rds On at Id,Vgs: 51 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
MOSFET N/P-CH 30V 5A/4.5A 8SOP
MOSFET N/P-CH 30V 5A/4.5A 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-SP8M3TB | SP8M3TBTR-ND | 111273-SP8M3TB | SP8M3TB | 687-SP8M3TB |
| Product Name | 30V 5A 4.5A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8M3TB | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N/P-CH 30V 5A/4.5A 8SOIC |
| Polarity | N-Channel; P-Channel | P-Channel | N-Channel; P-Channel; N-CHANNEL AND P-CHANNEL | ||
| MOSFET Operating Mode | Enhancement | Enhancement; ENHANCEMENT MODE | |||
| PD | 2 milliwatts | 2000 milliwatts | 2000 milliwatts | ||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Package Type | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SOP |