ROHM Semiconductor USA, LLC 20V 2.4A MOSFET Transistor TT8U1TR

Description
MOSFET P-CH 20V 2.4A 8TSST Product overview: TT8U1TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TT8U1TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 2.4A 8TSST Product overview: TT8U1TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TT8U1TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 2.4A MOSFET Transistor
278-TT8U1TR
20V 2.4A MOSFET Transistor 278-TT8U1TR
MOSFET P-CH 20V 2.4A 8TSST Product overview: TT8U1TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TT8U1TR can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 2.4A 8TSST Product overview: TT8U1TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TT8U1TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - TT8U1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TT8U1TR-ND
Single FETs, MOSFETs TT8U1TR-ND
P-Channel 20V 2.4A (Ta) 1.25W (Ta) Surface Mount 8-TSST

P-Channel 20V 2.4A (Ta) 1.25W (Ta) Surface Mount 8-TSST

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TT8U1TR - 104146-TT8U1TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TT8U1TR
104146-TT8U1TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TT8U1TR 104146-TT8U1TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 104146-TT8U1TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 1.25W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-TSST Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.4A (Ta) Gate-Source Threshold Voltage: 1V @ 1mA Max Gate Charge: 6.7nC @ 4.5V Max Input Capacitance: 850pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 105 mOhm @ 2.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 104146-TT8U1TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 1.25W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-TSST
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.4A (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 6.7nC @ 4.5V
Max Input Capacitance: 850pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 105 mOhm @ 2.4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
TT8U1TR
MOSFET TT8U1TR
MOSFET TRANS MOSFET PCH 20V 2.4A 8PIN

MOSFET TRANS MOSFET PCH 20V 2.4A 8PIN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TT8U1TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TT8U1TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TT8U1TR
MOSFET P-CH 20V 2.4A 8TSST

MOSFET P-CH 20V 2.4A 8TSST

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-TT8U1TR TT8U1TR-ND 104146-TT8U1TR TT8U1TR TT8U1TR
Product Name 20V 2.4A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - TT8U1TR MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0024 kS
PD 1.25 milliwatts 1250 milliwatts
Unlock Full Specs
to access all available technical data