ROHM Semiconductor USA, LLC FET, MOSFET Arrays SP8M5FU6TB

Description
Mosfet Array N and P-Channel 30V 6A, 7A 2W Surface Mount 8-SOP
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 30V 6A, 7A 2W Surface Mount 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SP8M5FU6TB-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SP8M5FU6TB-ND
FET, MOSFET Arrays SP8M5FU6TB-ND
Mosfet Array N and P-Channel 30V 6A, 7A 2W Surface Mount 8-SOP

Mosfet Array N and P-Channel 30V 6A, 7A 2W Surface Mount 8-SOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278567-SP8M5FU6TB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278567-SP8M5FU6TB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278567-SP8M5FU6TB
Win Source Part Number: 1278567-SP8M5FU6TB Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Standard Package: 2,500 Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 6A, 7A Rds On (Max) @ Id, Vgs: 28mOhm @ 6A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power - Max: 2W Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Gate Charge (Qg) (Max) @ Vgs: 10.1nC @ 5V Input Capacitance (Ciss) (Max) @ Vds: 520pF @ 10V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Base Product Number: SP8M5 Product Status: Obsolete

Win Source Part Number: 1278567-SP8M5FU6TB
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Standard Package: 2,500
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 6A, 7A
Rds On (Max) @ Id, Vgs: 28mOhm @ 6A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power - Max: 2W
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Gate Charge (Qg) (Max) @ Vgs: 10.1nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds: 520pF @ 10V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Base Product Number: SP8M5
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SP8M5FU6TB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SP8M5FU6TB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SP8M5FU6TB
MOSFET N/P-CH 30V 6A/7A 8SOP

MOSFET N/P-CH 30V 6A/7A 8SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number SP8M5FU6TB-ND 1278567-SP8M5FU6TB SP8M5FU6TB
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2688-AZ - 906351-2SC2688-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers