ROHM Semiconductor USA, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8M10TB SP8M10TB

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 795280-SP8M10TB Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD FET Type: N and P-Channel FET Feature: Logic Level Gate Current - Continuous Drain (Id) @ 25°C: 7A, 4.5A Power - Max: 2W Family Name: SP8M10 Categories: Discrete Semiconductor Products Manufacturer Package: 8-SOP Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.5V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 8.4nC @ 5V Input Capacitance (Ciss) (Maximum) @ Vds: 600pF @ 10V Rds On (Maximum) @ Id, Vgs: 25 mOhm @ 7A, 10V Alternative Parts (Cross-Reference): SSM8401; IRF7319TR; IRF7319; KMB7D0NP30Q; Introduction Date: January 18, 2004 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 795280-SP8M10TB Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD FET Type: N and P-Channel FET Feature: Logic Level Gate Current - Continuous Drain (Id) @ 25°C: 7A, 4.5A Power - Max: 2W Family Name: SP8M10 Categories: Discrete Semiconductor Products Manufacturer Package: 8-SOP Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.5V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 8.4nC @ 5V Input Capacitance (Ciss) (Maximum) @ Vds: 600pF @ 10V Rds On (Maximum) @ Id, Vgs: 25 mOhm @ 7A, 10V Alternative Parts (Cross-Reference): SSM8401; IRF7319TR; IRF7319; KMB7D0NP30Q; Introduction Date: January 18, 2004 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8M10TB - 795280-SP8M10TB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8M10TB
795280-SP8M10TB
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8M10TB 795280-SP8M10TB
Manufacturer: Rohm Semiconductor Win Source Part Number: 795280-SP8M10TB Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD FET Type: N and P-Channel FET Feature: Logic Level Gate Current - Continuous Drain (Id) @ 25°C: 7A, 4.5A Power - Max: 2W Family Name: SP8M10 Categories: Discrete Semiconductor Products Manufacturer Package: 8-SOP Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.5V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 8.4nC @ 5V Input Capacitance (Ciss) (Maximum) @ Vds: 600pF @ 10V Rds On (Maximum) @ Id, Vgs: 25 mOhm @ 7A, 10V Alternative Parts (Cross-Reference): SSM8401; IRF7319TR; IRF7319; KMB7D0NP30Q; Introduction Date: January 18, 2004 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 795280-SP8M10TB
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 7A, 4.5A
Power - Max: 2W
Family Name: SP8M10
Categories: Discrete Semiconductor Products
Manufacturer Package: 8-SOP
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.5V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 8.4nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds: 600pF @ 10V
Rds On (Maximum) @ Id, Vgs: 25 mOhm @ 7A, 10V
Alternative Parts (Cross-Reference): SSM8401; IRF7319TR; IRF7319; KMB7D0NP30Q;
Introduction Date: January 18, 2004
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SP8M10TB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SP8M10TB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SP8M10TB
MOSFET N/P-CH 30V 7A/4.5A 8SOP

MOSFET N/P-CH 30V 7A/4.5A 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 795280-SP8M10TB SP8M10TB
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8M10TB Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - AUIRFZ44ZSTRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers