ROHM Semiconductor USA, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8M9TB SP8M9TB

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1101458-SP8M9TB Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9A, 5A Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 21nC @ 5V Max Input Capacitance: 1190pF @ 10V Maximum Rds On at Id,Vgs: 18 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1101458-SP8M9TB Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9A, 5A Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 21nC @ 5V Max Input Capacitance: 1190pF @ 10V Maximum Rds On at Id,Vgs: 18 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8M9TB - 1101458-SP8M9TB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8M9TB
1101458-SP8M9TB
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8M9TB 1101458-SP8M9TB
Manufacturer: Rohm Semiconductor Win Source Part Number: 1101458-SP8M9TB Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9A, 5A Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 21nC @ 5V Max Input Capacitance: 1190pF @ 10V Maximum Rds On at Id,Vgs: 18 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1101458-SP8M9TB
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9A, 5A
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 21nC @ 5V
Max Input Capacitance: 1190pF @ 10V
Maximum Rds On at Id,Vgs: 18 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
FET, MOSFET Arrays - SP8M9TBTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SP8M9TBTR-ND
FET, MOSFET Arrays SP8M9TBTR-ND
Mosfet Array N and P-Channel 30V 9A, 5A 2W Surface Mount 8-SOP

Mosfet Array N and P-Channel 30V 9A, 5A 2W Surface Mount 8-SOP

Buy Now Datasheet
Singapore, Singapore
30V 9A 5A MOSFET Transistor
289-SP8M9TB
30V 9A 5A MOSFET Transistor 289-SP8M9TB
MOSFET N/P-CH 30V 9A/5A 8SOP Product overview: SP8M9TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8M9TB can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 9A/5A 8SOP Product overview: SP8M9TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8M9TB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SP8M9TB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SP8M9TB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SP8M9TB
MOSFET N/P-CH 30V 9A/5A 8SOP

MOSFET N/P-CH 30V 9A/5A 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1101458-SP8M9TB SP8M9TBTR-ND 289-SP8M9TB SP8M9TB
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8M9TB FET, MOSFET Arrays 30V 9A 5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
V(BR)DSS 30 volts
PD 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1353434-UJ3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
FET, MOSFET Arrays - 94-3449-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers