ROHM Semiconductor USA, LLC 30V 5A MOSFET Transistor SP8J1TB

Description
MOSFET 2P-CH 30V 5A 8SOP Product overview: SP8J1TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8J1TB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2P-CH 30V 5A 8SOP Product overview: SP8J1TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8J1TB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 5A MOSFET Transistor
289-SP8J1TB
30V 5A MOSFET Transistor 289-SP8J1TB
MOSFET 2P-CH 30V 5A 8SOP Product overview: SP8J1TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8J1TB can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 30V 5A 8SOP Product overview: SP8J1TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8J1TB can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8J1TB - 030735-SP8J1TB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8J1TB
030735-SP8J1TB
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8J1TB 030735-SP8J1TB
Manufacturer: Rohm Semiconductor Win Source Part Number: 030735-SP8J1TB Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5A Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 16nC @ 5V Max Input Capacitance: 1400pF @ 10V Maximum Rds On at Id,Vgs: 42 mOhm @ 5A, 10V Alternative Parts (Cross-Reference): AO4803A; ZXMP3A16DN8; SP8J1TB; ZXMP3A16DN8TC; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 030735-SP8J1TB
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5A
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 16nC @ 5V
Max Input Capacitance: 1400pF @ 10V
Maximum Rds On at Id,Vgs: 42 mOhm @ 5A, 10V
Alternative Parts (Cross-Reference): AO4803A; ZXMP3A16DN8; SP8J1TB; ZXMP3A16DN8TC;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SP8J1TB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SP8J1TB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SP8J1TB
MOSFET 2P-CH 30V 5A 8SOP

MOSFET 2P-CH 30V 5A 8SOP

Supplier's Site
MOSFET 2P-CH 30V 5A 8-SOIC - 687-SP8J1TB - Utmel Electronic Limited
Hong Kong, China
MOSFET 2P-CH 30V 5A 8-SOIC
687-SP8J1TB
MOSFET 2P-CH 30V 5A 8-SOIC 687-SP8J1TB
MOSFET 2P-CH 30V 5A 8-SOIC

MOSFET 2P-CH 30V 5A 8-SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-SP8J1TB 030735-SP8J1TB SP8J1TB 687-SP8J1TB
Product Name 30V 5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8J1TB Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 2P-CH 30V 5A 8-SOIC
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Type Tape & Reel (TR) SOT3; 8-SOP
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Polarity P-Channel
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data