Mosfet Array 2 N-Channel (Dual) 30V 5A 2W Surface Mount 8-SOP
Mosfet Array 2 N-Channel (Dual) 30V 5A 2W Surface Mount 8-SOP
MOSFET 2N-CH 30V 5A 8SOP Product overview: SP8K1TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8K1TB can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 030737-SP8K1TB
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: SP8K1
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5A
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 5.5nC @ 5V
Max Input Capacitance: 230pF @ 10V
Maximum Rds On at Id,Vgs: 51 mOhm @ 5A, 10V
Alternative Parts (Cross-Reference): FDS6984AS; FDS6984AS-NL; Si4824DY-T1-E3; ZXMN3F318DN8TA;
Introduction Date: October 09, 2002
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 30V 5A 8SOP
MOSFET TRANS MOSFET NCH 30V 5A 8PIN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SP8K1TBTR-ND | 289-SP8K1TB | 030737-SP8K1TB | SP8K1TB | SP8K1TB |
| Product Name | FET, MOSFET Arrays | 30V 5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8K1TB | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOT3; 8-SOP | ||
| Polarity | N-Channel | N-Channel | |||
| PD | 2 milliwatts | 2000 milliwatts |