Mosfet Array N and P-Channel 100V 3A (Ta), 2.5A (Ta) 2W (Ta) Surface Mount 8-SOP
Mosfet Array N and P-Channel 100V 3A (Ta), 2.5A (Ta) 2W (Ta) Surface Mount 8-SOP
Mosfet Array N and P-Channel 100V 3A (Ta), 2.5A (Ta) 2W (Ta) Surface Mount 8-SOP
AUTOMOTIVE 100V NCH+PCH POWER MO
MOSFET N/P-CH 100V 3A/2.5A 8SOP
MOSFET, N & P-CH, 100V, 3A, SOP ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 846-SP8M51HZGTBCT-ND | SP8M51HZGTB | SP8M51HZGTB | 91AH9090 |
| Product Name | FET, MOSFET Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N & P-Ch, 100V, 3A, Sop Rohs Compliant Rohm |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | TO-3 |
| Polarity | P-Channel; N and P-Channel | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 100 volts |