Win Source Part Number: 978740-TT8J2TR
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 2.5A
Rds On (Max) @ Id, Vgs: 84mOhm @ 2.5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power - Max: 1.25W
Package / Case: 8-SMD, Flat Lead
Supplier Device Package: 8-TSST
Gate Charge (Qg) (Max) @ Vgs: 4.8nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds: 460pF @ 10V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: TT8J2DKR,TT8J2CT
Base Product Number: TT8
Mosfet Array 2 P-Channel (Dual) 30V 2.5A 1.25W Surface Mount 8-TSST
Mosfet Array 2 P-Channel (Dual) 30V 2.5A 1.25W Surface Mount 8-TSST
Mosfet Array 2 P-Channel (Dual) 30V 2.5A 1.25W Surface Mount 8-TSST
MOSFET 2P-CH 30V 2.5A 8TSST Product overview: TT8J2TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TT8J2TR can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 30V 2.5A 8TSST
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 978740-TT8J2TR | TT8J2TR-ND | 289-TT8J2TR | TT8J2TR |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | FET, MOSFET Arrays | 30V 2.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | ||
| TJ | 150 C (302 F) | 150 C (302 F) | ||
| Package Type | SOT3 | 8-SMD, Flat Leads | Tape & Reel (TR) | 8-SMD, Flat Lead |
| MOSFET Operating Mode | Enhancement |