UMD2N is a dual digital transistor in a SOT-363 package, integrating an NPN and PNP transistor with built-in 22kΩ input resistors for use in inverters, interfaces, and drivers. Each transistor has a collector current rating of ±100mA and a supply voltage rating of ±50V. Total power dissipation is 150mW, with 120mW per element. The device supports automatic mounting and features independent transistor elements to eliminate interference. It meets RoHS compliance and has a junction temperature range of -55°C to +150°C.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | UMD2N | UMD2N |
| Product Name | NPN+PNP, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+NPN Digital transistor (with built-in resistors) |
| Polarity | NPN; PNP | NPN; PNP |