The UMB11N FHA is a dual PNP digital transistor designed for general-purpose applications. It operates with a maximum collector-emitter voltage of -50V and supports a continuous collector current of up to -100mA. The device features a base input resistor of 10kΩ and a base-emitter resistor also of 10kΩ, ensuring stable operation in various circuit configurations. This transistor is packaged in a SOT-363 (UMT6) format, allowing for efficient use of space and compatibility with automatic mounting machines. The independent transistor elements help to eliminate interference, making it suitable for applications such as inverters, interfaces, and drivers. The product is AEC-Q101 qualified, indicating its reliability for automotive applications. With a power dissipation rating of 150mW and a junction temperature limit of 150°C, the UMB11N FHA is designed to perform effectively under typical operating conditions. It is also RoHS compliant, ensuring it meets environmental standards.
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT6
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT6
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT6
PNP+PNP DIGITAL TRANSISTOR (CORR
PNP+PNP DIGITAL TRANSISTOR (CORR
TRANS, DUAL PNP, -50V, SC-88; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, R1 /RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 846-UMB11NFHATNCT-ND | UMB11NFHATN | UMB11NFHATN | 78Y8648 |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays, Pre-Biased | Trans, Dual Pnp, -50V, Sc-88; Digital Transistor Polarity Rohm |
| Polarity | PNP | 2 PNP - Pre-Biased (Dual); PNP | PNP | |
| Package Type | 6-TSSOP, SC-88, SOT-363 | AEC-Q101 | 6-TSSOP, SC-88, SOT-363 | TO-3 |
| Transistor Grade / Operating Range | Automotive | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 100 milliamps | 100 milliamps |