Manufacturer: Rohm Semiconductor
Win Source Part Number: 035976-UMA4NTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMT5
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 1mA, 10mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Pre-Biased Bipolar Transistor (BJT)
TRANS PREBIAS DUAL PNP UMT5 Product overview: UMA4NTR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UMA4NTR can be used for catalog matching and distributor lookup.
TRANS PREBIAS DUAL PNP UMT5
Bipolar Transistors - Pre-Biased DUAL PNP 50V 100MA
TRANS PREBIAS DUAL PNP UMT5
100@1A,5V 2 PNP - Pre-Biased 150mW 100mA 50V 500nA SOT-353 Digital Transistors ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 035976-UMA4NTR | 846-UMA4NTR-ND | 293-UMA4NTR | UMA4NTR | UMA4NTR | UMA4NTR | UMA4NTR |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMA4NTR | Bipolar Transistor Arrays, Pre-Biased | Dual Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Digital Transistors |
| Polarity | PNP; 2 PNP - Pre-Biased (Dual) | PNP | PNP | 2 PNP - Pre-Biased (Dual); PNP | PNP | ||
| Package Type | SOT3; UMT5 | 5-TSSOP, SC-70-5, SOT-353 | Tape & Reel (TR) | 5-TSSOP, SC-70-5, SOT-353 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| VCEO | 50 volts | 50 volts | 50 volts |