ROHM Semiconductor USA, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - SM6K2 SM6K2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 190587-SM6K2 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: SMT6 Maximum Power Dissipation: 300mW Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 200mA Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 4.4nC @ 10V Max Input Capacitance: 15pF @ 10V Maximum Rds On at Id,Vgs: 2.4 Ohm @ 200mA, 10V Alternative Parts (Cross-Reference): DMN601DMK-7; SM6K2T110; DMN601DMK; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 190587-SM6K2 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: SMT6 Maximum Power Dissipation: 300mW Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 200mA Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 4.4nC @ 10V Max Input Capacitance: 15pF @ 10V Maximum Rds On at Id,Vgs: 2.4 Ohm @ 200mA, 10V Alternative Parts (Cross-Reference): DMN601DMK-7; SM6K2T110; DMN601DMK; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SM6K2 - 190587-SM6K2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SM6K2
190587-SM6K2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SM6K2 190587-SM6K2
Manufacturer: Rohm Semiconductor Win Source Part Number: 190587-SM6K2 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: SMT6 Maximum Power Dissipation: 300mW Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 200mA Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 4.4nC @ 10V Max Input Capacitance: 15pF @ 10V Maximum Rds On at Id,Vgs: 2.4 Ohm @ 200mA, 10V Alternative Parts (Cross-Reference): DMN601DMK-7; SM6K2T110; DMN601DMK; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 190587-SM6K2
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT6
Maximum Power Dissipation: 300mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 200mA
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 4.4nC @ 10V
Max Input Capacitance: 15pF @ 10V
Maximum Rds On at Id,Vgs: 2.4 Ohm @ 200mA, 10V
Alternative Parts (Cross-Reference): DMN601DMK-7; SM6K2T110; DMN601DMK;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 0.2A MOSFET Transistor
285-SM6K2
60V 0.2A MOSFET Transistor 285-SM6K2
MOSFET 2N-CH 60V 0.2A SOT-457 Product overview: SM6K2 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SM6K2 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 0.2A SOT-457 Product overview: SM6K2 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SM6K2 can be used for catalog matching and distributor lookup.

Supplier's Site
Power Field-Effect Transistor, N-Channel, Metal-oxide Semiconductor FET - 17672-SM6K2 - Utmel Electronic Limited
Hong Kong, China
Power Field-Effect Transistor, N-Channel, Metal-oxide Semiconductor FET
17672-SM6K2
Power Field-Effect Transistor, N-Channel, Metal-oxide Semiconductor FET 17672-SM6K2
Power Field-Effect Transistor, N-Channel, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, N-Channel, Metal-oxide Semiconductor FET

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 190587-SM6K2 285-SM6K2 17672-SM6K2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SM6K2 60V 0.2A MOSFET Transistor Power Field-Effect Transistor, N-Channel, Metal-oxide Semiconductor FET
Polarity N-Channel N-Channel
V(BR)DSS 60 volts
PD 300 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF4905STRL - 100539-AUIRF4905STRL - Win Source Electronics
Specs
Polarity P-Channel; P-Channel
V(BR)DSS 55 volts
PD 200000 milliwatts
View Details
9 suppliers
60 V, N-channel Trench MOSFET - BSS138AKW-QX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 220000 milliamps
View Details
2 suppliers
CSD85312Q3E Dual 20-V N-Channel NexFET? Power MOSFETs, CSD85312Q3E - CSD85312Q3E - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 20 volts
rDS(on) 0.0140 ohms
View Details
8 suppliers