MOSFET 2N-CH 100V 3A 8SOP Product overview: SP8K52FRATB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8K52FRATB can be used for catalog matching and distributor lookup.
Win Source Part Number: 1278552-SP8K52FRATB
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 100V
Current - Continuous Drain (Id) @ 25°C: 3A (Ta)
Rds On (Max) @ Id, Vgs: 170mOhm @ 3A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power - Max: 2W
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Gate Charge (Qg) (Max) @ Vgs: 8.5nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds: 610pF @ 25V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: SP8K52FRATBDKR,SP8K5
Base Product Number: SP8K52
Mosfet Array 2 N-Channel (Dual) 100V 3A (Ta) 2W Surface Mount 8-SOP
MOSFET, AEC-Q101, DUAL, 3A, 100V, SOP; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:3A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.12ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes
MOSFET Nch+Nch 100V Vds 3A 0.135Rds(on) 8.5Qg
MOSFET 2N-CH 100V 3A 8SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-SP8K52FRATB | 1278552-SP8K52FRATB | SP8K52FRATBTR-ND | 22AC3179 | SP8K52FRATB | SP8K52FRATB |
| Product Name | 100V 3A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | FET, MOSFET Arrays | Mosfet, Aec-Q101, Dual, 3A, 100V, Sop; Transistor Polarity Rohm | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||||
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0035 kS | |||||
| PD | 2 milliwatts | |||||
| TJ | 150 C (302 F) |