Complex type MOSFETs(P+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
MOSFET N/P-CH 30V 5A/3.5A 8SOIC Product overview: SP8M6 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, 3.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SP8M6 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 192341-SP8M6
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5A, 3.5A
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 3.9nC @ 5V
Max Input Capacitance: 230pF @ 10V
Maximum Rds On at Id,Vgs: 51 mOhm @ 5A, 10V
Alternative Parts (Cross-Reference): SI4532ADY-T1-E3; SP8M6FU6TB; SP8M6; SP8M6TB;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SP8M6 | 285-SP8M6 | 192341-SP8M6 |
| Product Name | 4V Drive Nch+Pch MOSFET | 30V 5A 3.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8M6 |
| Polarity | N-Channel; P-Channel | P-Channel | |
| V(BR)DSS | 30 volts | 30 volts | |
| IDSS | 5000 milliamps | ||
| PD | 2000 milliwatts | 2000 milliwatts | 2000 milliwatts |