ROHM Semiconductor USA, LLC FET, MOSFET Arrays SP8K2TB

Description
Mosfet Array 2 N-Channel (Dual) 30V 6A 2W Surface Mount 8-SOP
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 6A 2W Surface Mount 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SP8K2TBCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SP8K2TBCT-ND
FET, MOSFET Arrays SP8K2TBCT-ND
Mosfet Array 2 N-Channel (Dual) 30V 6A 2W Surface Mount 8-SOP

Mosfet Array 2 N-Channel (Dual) 30V 6A 2W Surface Mount 8-SOP

Buy Now Datasheet
FET, MOSFET Arrays - SP8K2TBTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SP8K2TBTR-ND
FET, MOSFET Arrays SP8K2TBTR-ND
Mosfet Array 2 N-Channel (Dual) 30V 6A 2W Surface Mount 8-SOP

Mosfet Array 2 N-Channel (Dual) 30V 6A 2W Surface Mount 8-SOP

Buy Now Datasheet
Singapore, Singapore
30V 6A MOSFET Transistor
289-SP8K2TB
30V 6A MOSFET Transistor 289-SP8K2TB
MOSFET 2N-CH 30V 6A 8SOP Product overview: SP8K2TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8K2TB can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 6A 8SOP Product overview: SP8K2TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8K2TB can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SP8K2TB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SP8K2TB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SP8K2TB
MOSFET 2N-CH 30V 6A 8SOP

MOSFET 2N-CH 30V 6A 8SOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SP8K2TBCT-ND 289-SP8K2TB SP8K2TB
Product Name FET, MOSFET Arrays 30V 6A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Single IGBTs - 448-AIKW40N65DH5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers