Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 350mW Surface Mount SST3
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 350mW Surface Mount SST3
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 350mW Surface Mount SST3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 030922-SST3904T116
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SST3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 350mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
TRANS NPN 40V 0.2A SST3 Product overview: SST3904T116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SST3904T116 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT 40V 20MA
TRANS, NPN, 40V, 0.2A, 150DEG C, 0.35W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:300MHz; Power Dissipation Pd:350mW; DC Collector Current:200mA; DC Current Gain hFE:30hFE; Transistor RoHS Compliant: Yes
TRANS NPN 40V 0.2A SST3
TRANS NPN 40V 0.2A SST3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | SST3904T116DKR-ND | 030922-SST3904T116 | 276-SST3904T116 | SST3904T116 | 78AC6632 | SST3904T116 | SST3904T116 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - SST3904T116 | 40V 0.2A Bipolar Transistor | Bipolar Transistors - BJT | Trans, Npn, 40V, 0.2A, 150Deg C, 0.35W; Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SST3 | Tape & Reel (TR) | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 200 milliamps | 200 milliamps | 200 milliamps | ||||
| VCEO | 40 volts | 40 volts | 40 volts |