ROHM Semiconductor USA, LLC FET, MOSFET Arrays SP8J5FRATB

Description
Mosfet Array 2 P-Channel (Dual) 7A (Ta) Surface Mount 8-SOP
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 7A (Ta) Surface Mount 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 846-SP8J5FRATBTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
846-SP8J5FRATBTR-ND
FET, MOSFET Arrays 846-SP8J5FRATBTR-ND
Mosfet Array 2 P-Channel (Dual) 7A (Ta) Surface Mount 8-SOP

Mosfet Array 2 P-Channel (Dual) 7A (Ta) Surface Mount 8-SOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278553-SP8J5FRATB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278553-SP8J5FRATB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278553-SP8J5FRATB
Win Source Part Number: 1278553-SP8J5FRATB Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101 Standard Package: 2,500 Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate, 4V Drive Current - Continuous Drain (Id) @ 25°C: 7A (Ta) Rds On (Max) @ Id, Vgs: 28mOhm @ 7A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Other Names: 846-SP8J5FRATBTR,846 -SP8J5FRATBDKR,846-S P8J5FRATBCT Base Product Number: SP8J5 Product Status: Not For New Designs

Win Source Part Number: 1278553-SP8J5FRATB
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: Automotive, AEC-Q101
Standard Package: 2,500
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate, 4V Drive
Current - Continuous Drain (Id) @ 25°C: 7A (Ta)
Rds On (Max) @ Id, Vgs: 28mOhm @ 7A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: 846-SP8J5FRATBTR,846-SP8J5FRATBDKR,846-SP8J5FRATBCT
Base Product Number: SP8J5
Product Status: Not For New Designs

Buy Now Datasheet
Mosfet, Aec-Q101, Dual P, -30V, -7A, Sop Rohs Compliant Rohm - 24AC5394 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Dual P, -30V, -7A, Sop Rohs Compliant Rohm
24AC5394
Mosfet, Aec-Q101, Dual P, -30V, -7A, Sop Rohs Compliant Rohm 24AC5394
MOSFET, AEC-Q101, DUAL P, -30V, -7A, SOP ROHS COMPLIANT: YES

MOSFET, AEC-Q101, DUAL P, -30V, -7A, SOP ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SP8J5FRATB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SP8J5FRATB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SP8J5FRATB
MOSFET 2P-CH 7A 8SOP

MOSFET 2P-CH 7A 8SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 846-SP8J5FRATBTR-ND 1278553-SP8J5FRATB 24AC5394 SP8J5FRATB
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Mosfet, Aec-Q101, Dual P, -30V, -7A, Sop Rohs Compliant Rohm Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3 TO-3 Automotive
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details