ROHM Semiconductor USA, LLC Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays TT8M2TR

Description
Win Source Part Number: 958287-TT8M2TR Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V, 20V Current - Continuous Drain (Id) @ 25°C: 2.5A Rds On (Max) @ Id, Vgs: 90mOhm @ 2.5A, 4.5V Vgs(th) (Max) @ Id: 1.5V @ 1mA Power - Max: 1.25W Package / Case: 8-SMD, Flat Lead Supplier Device Package: 8-TSST Gate Charge (Qg) (Max) @ Vgs: 3.2nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 180pF @ 10V Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): MCH3377-TL-W; EMH2801-TL-H; NTHD3133PFT1G; SI5935CDC-T1-E3; SI5933CDC-T1-E3; SI5855CDC-T1-E3; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Base Product Number: TT8M2
Request a Quote Datasheet
Description
Win Source Part Number: 958287-TT8M2TR Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V, 20V Current - Continuous Drain (Id) @ 25°C: 2.5A Rds On (Max) @ Id, Vgs: 90mOhm @ 2.5A, 4.5V Vgs(th) (Max) @ Id: 1.5V @ 1mA Power - Max: 1.25W Package / Case: 8-SMD, Flat Lead Supplier Device Package: 8-TSST Gate Charge (Qg) (Max) @ Vgs: 3.2nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 180pF @ 10V Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): MCH3377-TL-W; EMH2801-TL-H; NTHD3133PFT1G; SI5935CDC-T1-E3; SI5933CDC-T1-E3; SI5855CDC-T1-E3; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Base Product Number: TT8M2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 958287-TT8M2TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
958287-TT8M2TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 958287-TT8M2TR
Win Source Part Number: 958287-TT8M2TR Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V, 20V Current - Continuous Drain (Id) @ 25°C: 2.5A Rds On (Max) @ Id, Vgs: 90mOhm @ 2.5A, 4.5V Vgs(th) (Max) @ Id: 1.5V @ 1mA Power - Max: 1.25W Package / Case: 8-SMD, Flat Lead Supplier Device Package: 8-TSST Gate Charge (Qg) (Max) @ Vgs: 3.2nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 180pF @ 10V Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): MCH3377-TL-W; EMH2801-TL-H; NTHD3133PFT1G; SI5935CDC-T1-E3; SI5933CDC-T1-E3; SI5855CDC-T1-E3; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Base Product Number: TT8M2

Win Source Part Number: 958287-TT8M2TR
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V, 20V
Current - Continuous Drain (Id) @ 25°C: 2.5A
Rds On (Max) @ Id, Vgs: 90mOhm @ 2.5A, 4.5V
Vgs(th) (Max) @ Id: 1.5V @ 1mA
Power - Max: 1.25W
Package / Case: 8-SMD, Flat Lead
Supplier Device Package: 8-TSST
Gate Charge (Qg) (Max) @ Vgs: 3.2nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 180pF @ 10V
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): MCH3377-TL-W; EMH2801-TL-H; NTHD3133PFT1G; SI5935CDC-T1-E3; SI5933CDC-T1-E3; SI5855CDC-T1-E3;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Base Product Number: TT8M2

Buy Now Datasheet
FET, MOSFET Arrays - TT8M2TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
TT8M2TR-ND
FET, MOSFET Arrays TT8M2TR-ND
Mosfet Array N and P-Channel 30V, 20V 2.5A 1.25W Surface Mount 8-TSST

Mosfet Array N and P-Channel 30V, 20V 2.5A 1.25W Surface Mount 8-TSST

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TT8M2TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TT8M2TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TT8M2TR
MOSFET N/P-CH 30V/20V 2.5A 8TSST

MOSFET N/P-CH 30V/20V 2.5A 8TSST

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
TT8M2TR
MOSFET TT8M2TR
MOSFET TRANS MOSFET N/PCH 30V/20V 2.5A 8PIN

MOSFET TRANS MOSFET N/PCH 30V/20V 2.5A 8PIN

Buy Now Datasheet
Mosfet, N & P-Ch, 30V, 2.5A, Tsst; Transistor Polarity Rohm - 78AC6646 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N & P-Ch, 30V, 2.5A, Tsst; Transistor Polarity Rohm
78AC6646
Mosfet, N & P-Ch, 30V, 2.5A, Tsst; Transistor Polarity Rohm 78AC6646
MOSFET, N & P-CH, 30V, 2.5A, TSST; Transistor Polarity:N and P Channel; Continuous Drain Current Id:2.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.065ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

MOSFET, N & P-CH, 30V, 2.5A, TSST; Transistor Polarity:N and P Channel; Continuous Drain Current Id:2.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.065ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 958287-TT8M2TR TT8M2TR-ND TT8M2TR TT8M2TR 78AC6646
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N & P-Ch, 30V, 2.5A, Tsst; Transistor Polarity Rohm
Polarity P-Channel
TJ 150 C (302 F)
Package Type SOT3 8-SMD, Flat Leads TO-3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-4582-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
DC - 6 GHz, 10 Watt, 32 V GaN RF Power Transistor - T1G6001032-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details