Bipolar (BJT) Transistor NPN - Darlington 80V 300mA 200MHz 200mW Surface Mount SST3
Bipolar (BJT) Transistor NPN - Darlington 80V 300mA 200MHz 200mW Surface Mount SST3
Bipolar (BJT) Transistor NPN - Darlington 80V 300mA 200MHz 200mW Surface Mount SST3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1102438-SSTA28T116
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SST3
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 10000 @ 100mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
TRANS NPN DARL 80V 0.3A SST3 Product overview: SSTA28T116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SSTA28T116 can be used for catalog matching and distributor lookup.
Darlington Transistors NPN 80V 0.3A
TRANS NPN DARL 80V 0.3A SST3
TRANSISTOR, NPN, 80V, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:200MHz RoHS Compliant: Yes
TRANS NPN DARL 80V 0.3A SST3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | SSTA28T116DKR-ND | 1102438-SSTA28T116 | 276-SSTA28T116 | SSTA28T116 | SSTA28T116 | 40P3349 | SSTA28T116 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - SSTA28T116 | 80V 0.3A Bipolar Transistor | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 80V, Sot-23; Transistor Polarity Rohm | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN - Darlington | NPN | NPN | NPN - Darlington; NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SST3 | Tape & Reel (TR) | TO-3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 300 milliamps | 300 milliamps | 300 milliamps | ||||
| VCEO | 80 volts | 80 volts | 80 volts |