NPN Medium Power Transistor
TRANS NPN 40V 0.6A SST3 Product overview: SST4401HZGT116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SST4401HZGT116 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 200mW Surface Mount SST3
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 200mW Surface Mount SST3
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 200mW Surface Mount SST3
Win Source Part Number: 1278625-SST4401HZGT1
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 600 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 750mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 1V
Frequency - Transition: 250MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SST3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Rohm Semiconductor
Other Names: SST4401HZGT116DKR,SS
Base Product Number: SST4401
Bipolar Transistors - BJT NPN SOT-23 0.6A 40V VCEO
TRANS NPN 40V 0.6A SST3
TRANSISTOR, AEC-Q101, NPN, 40V, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:250MHz; Power Dissipation Pd:350mW; DC Collector Current:600mA; DC Current Gain hFE:40hFE; Transistor RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 2440127 | 276-SST4401HZGT116 | SST4401HZGT116CT-ND | 1278625-SST4401HZGT116 | SST4401HZGT116 | SST4401HZGT116 | 22AC3184 |
| Product Name | Bipolar Transistors | 40V 0.6A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Aec-Q101, Npn, 40V, Sot-23; Transistor Polarity Rohm |
| Polarity | NPN | NPN | NPN | NPN | NPN | ||
| Package Type | SOT23; SOT-23 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3 | SST3 | TO-3; SOT23 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 600 milliamps | 600 milliamps | |||||
| VCEO | 40 volts | 40 volts |