PNP+NPN DIGITAL TRANSISTOR (WITH Product overview: UMD3NFHATR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UMD3NFHATR can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) NPN + PNP 50V 100mA 250MHz 150mW Surface Mount UMT6
Pre-Biased Bipolar Transistor (BJT) NPN + PNP 50V 100mA 250MHz 150mW Surface Mount UMT6
Pre-Biased Bipolar Transistor (BJT) NPN + PNP 50V 100mA 250MHz 150mW Surface Mount UMT6
Manufacturer: Rohm Semiconductor
Win Source Part Number: 742907-UMD3NFHATR
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Reference case: SOT363
Reference Date Code: 0432+
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Bipolar Transistors - Pre-Biased PNP+NPN DIGITAL TRANSISTOR
PNP+NPN DIGITAL TRANSISTOR (WITH
TRANS, NPN/PNP, AEC-Q101, 10K/10K, SOT363; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, R1 / R2:1(Ratio); RF TransistorRoHS Compliant: Yes
PNP+NPN DIGITAL TRANSISTOR (WITH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 293-UMD3NFHATR | 846-UMD3NFHATR-ND | 742907-UMD3NFHATR | UMD3NFHATR | UMD3NFHATR | 89Y7405 | UMD3NFHATR |
| Product Name | Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMD3NFHATR | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn/pnp, Aec-Q101, 10K/10K, Sot363; Collector Emitter Voltage V(Br)Ceo Rohm | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | NPN + PNP; NPN; PNP | |||
| Package Type | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 | AEC-Q101 | TO-3 | 6-TSSOP, SC-88, SOT-363 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 to ? milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts |