ROHM Semiconductor USA, LLC Mosfet, Aec-Q101, N&p, 30V, 6A, Sop Rohs Compliant Rohm SP8M8FRATB

Description
MOSFET, AEC-Q101, N&P, 30V, 6A, SOP ROHS COMPLIANT: YES
Description
MOSFET, AEC-Q101, N&P, 30V, 6A, SOP ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The SP8M8FRA is a dual-channel MOSFET with integrated N-channel and P-channel devices in an SOP8 package, designed for power switching and DC/DC converter applications. It is AEC-Q101 qualified and RoHS compliant. The N-channel MOSFET supports a maximum drain-source voltage of 30 V and continuous drain current of 6.0 A, while the P-channel variant supports -30 V and -4.5 A. Both channels feature built-in gate-source ESD protection diodes. The package measures 4.9 mm × 6.0 mm with 1.27 mm lead pitch and is supplied in tape-and-reel packaging with 2500 pieces per reel. Thermal resistance is 62.5 °C/W when mounted on a ceramic board.

Datasheet Summary
Powered by GS/AI

The SP8M8FRA is a dual-channel MOSFET with integrated N-channel and P-channel devices in an SOP8 package, designed for power switching and DC/DC converter applications. It is AEC-Q101 qualified and RoHS compliant. The N-channel MOSFET supports a maximum drain-source voltage of 30 V and continuous drain current of 6.0 A, while the P-channel variant supports -30 V and -4.5 A. Both channels feature built-in gate-source ESD protection diodes. The package measures 4.9 mm × 6.0 mm with 1.27 mm lead pitch and is supplied in tape-and-reel packaging with 2500 pieces per reel. Thermal resistance is 62.5 °C/W when mounted on a ceramic board.

Suppliers

Company
Product
Description
Supplier Links
Mosfet, Aec-Q101, N&p, 30V, 6A, Sop Rohs Compliant Rohm - 24AC5398 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N&p, 30V, 6A, Sop Rohs Compliant Rohm
24AC5398
Mosfet, Aec-Q101, N&p, 30V, 6A, Sop Rohs Compliant Rohm 24AC5398
MOSFET, AEC-Q101, N&P, 30V, 6A, SOP ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N&P, 30V, 6A, SOP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 24AC5398
Product Name Mosfet, Aec-Q101, N&p, 30V, 6A, Sop Rohs Compliant Rohm
Package Type TO-3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Tssop
View Details
CSD18501Q5A 40V N-Channel NexFET Power MOSFETs, CSD18501Q5A - CSD18501Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0043 ohms
View Details
8 suppliers
60 V, 350 mA dual N-channel Trench MOSFET - 2N7002PV,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 350000 milliamps
View Details
6 suppliers