ROHM Semiconductor USA, LLC 12V 500MA Bipolar Transistor UMF6N

Description
TRANS PNP/N-CH 12V 500MA SOT-363 Product overview: UMF6N from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 500MA. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 500MA, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-UMF6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP/N-CH 12V 500MA SOT-363 Product overview: UMF6N from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 500MA. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 500MA, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-UMF6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 500MA Bipolar Transistor
294-UMF6N
12V 500MA Bipolar Transistor 294-UMF6N
TRANS PNP/N-CH 12V 500MA SOT-363 Product overview: UMF6N from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 500MA. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 500MA, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-UMF6N can be used for catalog matching and distributor lookup.

TRANS PNP/N-CH 12V 500MA SOT-363 Product overview: UMF6N from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 500MA. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 500MA, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-UMF6N can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - Special Purpose - UMF6N - 048514-UMF6N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - Special Purpose - UMF6N
048514-UMF6N
TRANSISTORS - Transistors - Special Purpose - UMF6N 048514-UMF6N
Manufacturer: Rohm Semiconductor Win Source Part Number: 048514-UMF6N Packaging: Reel - TR Voltage Rating: 12V PNP, 30V N-Channel Current Rating: 500mA PNP, 100mA N-Channel Applications: General Purpose Mounting: SMD (SMT) Transistor Polarity: PNP, N-Channel Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: UMT6 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 048514-UMF6N
Packaging: Reel - TR
Voltage Rating: 12V PNP, 30V N-Channel
Current Rating: 500mA PNP, 100mA N-Channel
Applications: General Purpose
Mounting: SMD (SMT)
Transistor Polarity: PNP, N-Channel
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: UMT6
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 294-UMF6N 048514-UMF6N
Product Name 12V 500MA Bipolar Transistor TRANSISTORS - Transistors - Special Purpose - UMF6N
Polarity PNP PNP; N-Channel; PNP, N-Channel
Unlock Full Specs
to access all available technical data