The UMG11N is a dual digital transistor with built-in bias resistors, packaged in an SOT-353 (UMT5) case, designed for inverter, interface, and driver applications. Each transistor within the device has a maximum collector current of 100 mA and a supply voltage rating of 50 V. The package measures 2.0 mm × 2.1 mm, enabling reduced mounting area and cost. Power dissipation is rated at 150 mW total, with no more than 120 mW per element. Input resistance is 2.2 kΩ, and the resistance ratio between the two integrated resistors is 21 typical. The junction temperature range extends from -55°C to 150°C.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | UMG11N | UMG11N |
| Product Name | NPN+NPN, SOT-353, Dual Digital Transistor (Bias Resistor Built-in Transistor) | NPN+NPN Digital transistor(with built-in resistors) |
| Polarity | NPN | NPN |