ROHM Semiconductor USA, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8M3FU6TB1 SP8M3FU6TB1

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 934742-SP8M3FU6TB1 Operating Temperature Range: 150°C Features: Mosfet Array N and P-Channel 30V 5A (Ta), 4.5A (Ta) 2W (Ta) Surface Mount 8-SOP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 934742-SP8M3FU6TB1 Operating Temperature Range: 150°C Features: Mosfet Array N and P-Channel 30V 5A (Ta), 4.5A (Ta) 2W (Ta) Surface Mount 8-SOP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8M3FU6TB1 - 934742-SP8M3FU6TB1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8M3FU6TB1
934742-SP8M3FU6TB1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8M3FU6TB1 934742-SP8M3FU6TB1
Manufacturer: Rohm Semiconductor Win Source Part Number: 934742-SP8M3FU6TB1 Operating Temperature Range: 150°C Features: Mosfet Array N and P-Channel 30V 5A (Ta), 4.5A (Ta) 2W (Ta) Surface Mount 8-SOP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Rohm Semiconductor
Win Source Part Number: 934742-SP8M3FU6TB1
Operating Temperature Range: 150°C
Features: Mosfet Array N and P-Channel 30V 5A (Ta), 4.5A (Ta) 2W (Ta) Surface Mount 8-SOP
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SP8M3FU6TB1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SP8M3FU6TB1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SP8M3FU6TB1
MOSFET N/P-CH 30V 5A/4.5A 8SOP

MOSFET N/P-CH 30V 5A/4.5A 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 934742-SP8M3FU6TB1 SP8M3FU6TB1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8M3FU6TB1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details