The UMG1N is a dual digital transistor with integrated bias resistors in an SOT-353 package, designed for flip-flop, inverter, interface, and driver applications. Each transistor within the device has a maximum collector current of 100 mA and a supply voltage rating of 50 V. Power dissipation per element is limited to 120 mW. The input resistance is specified as 22 kΩ with a resistance ratio of R2/R1 between 0.8 and 1.2. The device operates with a junction temperature range up to 150 °C and storage temperature from -55 °C to +150 °C. The package dimensions conform to the SOT-353 (UMT5) standard, and it is supplied in tape and reel packaging with 3000 units per reel.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1277295-UMG1N
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
General purpose (dual digital transistors) Product overview: UMG1N from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UMG1N can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | UMG1N | UMG1N | 1277295-UMG1N | 293-UMG1N |
| Product Name | NPN+NPN, SOT-353, Dual Digital Transistor (Bias Resistor Built-in Transistor) | NPN+NPN Digital transistor(with built-in resistors) | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMG1N | Dual Bipolar Transistor |
| Polarity | NPN | NPN |