Bipolar (BJT) Transistor PNP 40V 200mA 140MHz 200mW Surface Mount SST3
Win Source Part Number: 1278627-SST6839T116
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 200 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 10mA, 100mA
Current - Collector Cutoff (Max): 500nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V
Frequency - Transition: 140MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SST3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Rohm Semiconductor
Base Product Number: SST6839
TRANS PNP 40V 0.2A SST3
Bipolar Transistors - BJT TRANS GP BJT PNP 40V 0.2A 3PIN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | SST6839T116-ND | 1278627-SST6839T116 | SST6839T116 | SST6839T116 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP |