MOSFET N/P-CH 30V 6A/7A 8SOP Product overview: SP8M5FRATB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8M5FRATB can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel 30V 6A (Ta), 7A (Ta) 2W Surface Mount 8-SOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 934743-SP8M5FRATB
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: Mosfet Array N and P-Channel 30V 6A (Ta), 7A (Ta) 2W Surface Mount 8-SOP
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SP8M5
Categories: Discrete Semiconductor Products
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: SP8M5FRATBCT, SP8M5FRATBDKR, SP8M5FRATBTR
MOSFET, AEC-Q101, N&P-CH, 30V, 6A, SOP; Transistor Polarity:N and P Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.021ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; RoHS Compliant: Yes
MOSFET Nch+Pch 30V Vds 7A 0.03Rds(on) 7.2Qg
MOSFET N/P-CH 30V 6A/7A 8SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-SP8M5FRATB | SP8M5FRATBTR-ND | 934743-SP8M5FRATB | 58AC4128 | SP8M5FRATB | SP8M5FRATB |
| Product Name | 30V 6A 7A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8M5FRATB | Mosfet, Aec-Q101, N&p-Ch, 30V, 6A, Sop; Transistor Polarity Rohm | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; P-Channel | P-Channel | ||||
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0040 to 0.0060 kS | |||||
| PD | 2 milliwatts | |||||
| TJ | 150 C (302 F) | 150 C (302 F) |