ROHM Semiconductor USA, LLC FET, MOSFET Arrays SP8K2FU6TB

Description
Mosfet Array 2 N-Channel (Dual) 30V 6A 2W Surface Mount 8-SOP
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 6A 2W Surface Mount 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SP8K2FU6TB-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SP8K2FU6TB-ND
FET, MOSFET Arrays SP8K2FU6TB-ND
Mosfet Array 2 N-Channel (Dual) 30V 6A 2W Surface Mount 8-SOP

Mosfet Array 2 N-Channel (Dual) 30V 6A 2W Surface Mount 8-SOP

Buy Now Datasheet
Singapore, Singapore
30V 6A MOSFET Transistor
289-SP8K2FU6TB
30V 6A MOSFET Transistor 289-SP8K2FU6TB
MOSFET 2N-CH 30V 6A 8SOP Product overview: SP8K2FU6TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8K2FU6TB can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 6A 8SOP Product overview: SP8K2FU6TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8K2FU6TB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8K2FU6TB - 047202-SP8K2FU6TB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8K2FU6TB
047202-SP8K2FU6TB
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8K2FU6TB 047202-SP8K2FU6TB
Manufacturer: Rohm Semiconductor Win Source Part Number: 047202-SP8K2FU6TB Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6A Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 10.1nC @ 5V Max Input Capacitance: 520pF @ 10V Maximum Rds On at Id,Vgs: 30 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 047202-SP8K2FU6TB
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6A
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 10.1nC @ 5V
Max Input Capacitance: 520pF @ 10V
Maximum Rds On at Id,Vgs: 30 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SP8K2FU6TB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SP8K2FU6TB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SP8K2FU6TB
MOSFET 2N-CH 30V 6A 8SOP

MOSFET 2N-CH 30V 6A 8SOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SP8K2FU6TB-ND 289-SP8K2FU6TB 047202-SP8K2FU6TB SP8K2FU6TB
Product Name FET, MOSFET Arrays 30V 6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8K2FU6TB Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SOP
TJ 150 C (302 F) 150 C (302 F)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data