ROHM Semiconductor USA, LLC 0.3W Bipolar Transistor UMG1NTR

Description
TRANS 2NPN PREBIAS 0.3W UMT5 Product overview: UMG1NTR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.3W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UMG1NTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 2NPN PREBIAS 0.3W UMT5 Product overview: UMG1NTR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.3W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UMG1NTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.3W Bipolar Transistor
293-UMG1NTR
0.3W Bipolar Transistor 293-UMG1NTR
TRANS 2NPN PREBIAS 0.3W UMT5 Product overview: UMG1NTR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.3W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UMG1NTR can be used for catalog matching and distributor lookup.

TRANS 2NPN PREBIAS 0.3W UMT5 Product overview: UMG1NTR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.3W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UMG1NTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - UMG1NDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
UMG1NDKR-ND
Bipolar Transistor Arrays, Pre-Biased UMG1NDKR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 300mW Surface Mount UMT5

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 300mW Surface Mount UMT5

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - UMG1NTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
UMG1NTR-ND
Bipolar Transistor Arrays, Pre-Biased UMG1NTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 300mW Surface Mount UMT5

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 300mW Surface Mount UMT5

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - UMG1NCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
UMG1NCT-ND
Bipolar Transistor Arrays, Pre-Biased UMG1NCT-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 300mW Surface Mount UMT5

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 300mW Surface Mount UMT5

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMG1NTR - 035997-UMG1NTR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMG1NTR
035997-UMG1NTR
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMG1NTR 035997-UMG1NTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 035997-UMG1NTR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 2 NPN - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 22k Resistor - Emitter Base (R2) (Ohms): 22k Categories: Discrete Semiconductor Products Status: Active Case / Package: UMT5 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 56 @ 5mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 035997-UMG1NTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMT5
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 56 @ 5mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - UMG1NTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
UMG1NTR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) UMG1NTR
TRANS 2NPN PREBIAS 0.3W UMT5

TRANS 2NPN PREBIAS 0.3W UMT5

Supplier's Site
Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Rohm - 82AC3751 - Newark, An Avnet Company
Chicago, IL, United States
Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Rohm
82AC3751
Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Rohm 82AC3751
DIGITAL TRANSISTOR, 50V, 0.1A; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm; Resistor Ratio, R1 / RoHS Compliant: Yes

DIGITAL TRANSISTOR, 50V, 0.1A; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm; Resistor Ratio, R1 / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors
Product Number 293-UMG1NTR UMG1NDKR-ND 035997-UMG1NTR UMG1NTR 82AC3751
Product Name 0.3W Bipolar Transistor Bipolar Transistor Arrays, Pre-Biased TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMG1NTR Discrete Semiconductor Products - Transistors - Bipolar (BJT) Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Rohm
Polarity NPN NPN NPN; 2 NPN - Pre-Biased (Dual)
Package Type Tape & Reel (TR) 5-TSSOP, SC-70-5, SOT-353 SOT3; UMT5 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

NPN/PNP general purpose transistor - BC817DPN,115 - Nexperia B.V.
Specs
Package Type SOT457 SOT457
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers
Bipolar Transistors - 1658550 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BCV26E6327HTSA1 - 102896-BCV26E6327HTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP - Darlington
Package Type SOT3; SOT23; PG-SOT23-3
View Details
5 suppliers