ROHM Semiconductor USA, LLC 30V 6A 4.5A MOSFET Transistor SP8M8TB

Description
MOSFET N/P-CH 30V 6A/4.5A 8SOP Product overview: SP8M8TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8M8TB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 30V 6A/4.5A 8SOP Product overview: SP8M8TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8M8TB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 6A 4.5A MOSFET Transistor
289-SP8M8TB
30V 6A 4.5A MOSFET Transistor 289-SP8M8TB
MOSFET N/P-CH 30V 6A/4.5A 8SOP Product overview: SP8M8TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8M8TB can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 6A/4.5A 8SOP Product overview: SP8M8TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8M8TB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8M8TB - 123519-SP8M8TB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8M8TB
123519-SP8M8TB
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8M8TB 123519-SP8M8TB
Manufacturer: Rohm Semiconductor Win Source Part Number: 123519-SP8M8TB Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6A, 4.5A Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 7.2nC @ 5V Max Input Capacitance: 520pF @ 10V Maximum Rds On at Id,Vgs: 30 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 123519-SP8M8TB
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6A, 4.5A
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 7.2nC @ 5V
Max Input Capacitance: 520pF @ 10V
Maximum Rds On at Id,Vgs: 30 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - SP8M8TBTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SP8M8TBTR-ND
FET, MOSFET Arrays SP8M8TBTR-ND
Mosfet Array N and P-Channel 30V 6A, 4.5A 2W Surface Mount 8-SOP

Mosfet Array N and P-Channel 30V 6A, 4.5A 2W Surface Mount 8-SOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SP8M8TB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SP8M8TB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SP8M8TB
MOSFET N/P-CH 30V 6A/4.5A 8SOP

MOSFET N/P-CH 30V 6A/4.5A 8SOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 289-SP8M8TB 123519-SP8M8TB SP8M8TBTR-ND SP8M8TB
Product Name 30V 6A 4.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8M8TB FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ 150 C (302 F) 150 C (302 F)
Package Type Tape & Reel (TR) SOT3; 8-SOP "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

300V 46A MOSFET Transistor - 278-64-6006PBF - ERSAELECTRONICS PTE. LTD.
Specs
PD 430000 milliwatts
TJ -40 to 175 C (-40 to 347 F)
Package Type Tube
View Details
4 suppliers