ROHM Semiconductor GmbH PNP Low VCE(sat) Transistor + NPN Digital transistor UMF5N

Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Request a Quote
Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UMF5N is a dual transistor package integrating a PNP transistor with a collector-emitter voltage of -12V and a collector current of -500mA, and an NPN digital transistor with a supply voltage of 50V and a maximum collector current of 100mA, in a SOT-363 (UMT6) package. It is designed for power management circuits, with a power dissipation limit of 150mW and a junction temperature range of -55°C to 150°C. The device complies with RoHS standards and is mounted using surface-mount tape and reel packaging with a 180mm reel size and 8mm tape width, supplied in 3000-piece units.

Datasheet Summary
Powered by GS/AI

UMF5N is a dual transistor package integrating a PNP transistor with a collector-emitter voltage of -12V and a collector current of -500mA, and an NPN digital transistor with a supply voltage of 50V and a maximum collector current of 100mA, in a SOT-363 (UMT6) package. It is designed for power management circuits, with a power dissipation limit of 150mW and a junction temperature range of -55°C to 150°C. The device complies with RoHS standards and is mounted using surface-mount tape and reel packaging with a 180mm reel size and 8mm tape width, supplied in 3000-piece units.

Suppliers

Company
Product
Description
Supplier Links
PNP Low VCE(sat) Transistor + NPN Digital transistor - UMF5N - ROHM Semiconductor GmbH
Willich, Germany
PNP Low VCE(sat) Transistor + NPN Digital transistor
UMF5N
PNP Low VCE(sat) Transistor + NPN Digital transistor UMF5N
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.

Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.

Supplier's Site Datasheet
PNP Low VCE(sat) Transistor + NPN Digital transistor - UMF5N - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Low VCE(sat) Transistor + NPN Digital transistor
UMF5N
PNP Low VCE(sat) Transistor + NPN Digital transistor UMF5N
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.

Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMF5N - 1277293-UMF5N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMF5N
1277293-UMF5N
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMF5N 1277293-UMF5N
Manufacturer: Rohm Semiconductor Win Source Part Number: 1277293-UMF5N Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1277293-UMF5N
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number UMF5N UMF5N 1277293-UMF5N
Product Name PNP Low VCE(sat) Transistor + NPN Digital transistor PNP Low VCE(sat) Transistor + NPN Digital transistor TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMF5N
Polarity NPN; PNP NPN; PNP
Transistor Grade / Operating Range Commercial Commercial
Package Type UMT6 SOT-363 SOT3
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - BC817DPN/DG/B2,115-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type SC-74, SOT-457
View Details
2 suppliers
Bipolar Transistors - 1221448 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
Single IGBTs - 448-AIGB15N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
View Details
5 suppliers