MOSFET N/P-CH 45V 4.5A 8SOP Product overview: SP8M24FRATB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8M24FRATB can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel 45V 4.5A (Ta), 3.5A (Ta) 2W Surface Mount 8-SOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 934741-SP8M24FRATB
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: Mosfet Array N and P-Channel 45V 4.5A (Ta), 3.5A (Ta) 2W Surface Mount 8-SOP
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SP8M24
Categories: Discrete Semiconductor Products
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: SP8M24FRATBCT, SP8M24FRATBDKR, SP8M24FRATBTR
4V DRIVE NCH+PCH MOSFET (CORRESP
MOSFET, N & P-CH, 45V, 4.5A, 1.4W; Transistor Polarity:N and P Channel; Continuous Drain Current Id:4.5A; Drain Source Voltage Vds:45V; On Resistance Rds(on):0.033ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes
MOSFET N/P-CH 45V 4.5A 8SOP
MOSFET Nch+Pch 45V Vds 4.5A 0.046Rds(on) 6.8Qg
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-SP8M24FRATB | SP8M24FRATBTR-ND | 934741-SP8M24FRATB | SP8M24FRATB | 82AC3189 | SP8M24FRATB | SP8M24FRATB |
| Product Name | 45V 4.5A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8M24FRATB | FET, MOSFET Arrays | Mosfet, N & P-Ch, 45V, 4.5A, 1.4W; Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; P-Channel | P-Channel | P-Channel; N and P-Channel | ||||
| MOSFET Operating Mode | Enhancement | ||||||
| Transconductance | 0.0035 to 0.0045 kS | ||||||
| PD | 2 milliwatts | ||||||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |