MOSFET 2N-CH 30V 0.1A UMT5 Product overview: UM5K1NTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UM5K1NTR can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) Common Source 30V 100mA 150mW Surface Mount UMT5
Manufacturer: Rohm Semiconductor
Win Source Part Number: 035972-UM5K1NTR
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Source
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: UMT5
Maximum Power Dissipation: 150mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 100mA
Gate-Source Threshold Voltage: 1.5V @ 100μA
Max Input Capacitance: 13pF @ 5V
Maximum Rds On at Id,Vgs: 8 Ohm @ 10mA, 4V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 30V .1A SOT-353
MOSFET 2N-CH 30V 0.1A UMT5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-UM5K1NTR | UM5K1NTR-ND | 035972-UM5K1NTR | UM5K1NTR | UM5K1NTR |
| Product Name | 30V 0.1A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - UM5K1NTR | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Package Type | Tape & Reel (TR) | 5-TSSOP, SC-70-5, SOT-353 | SOT3; UMT5 | 5-TSSOP, SC-70-5, SOT-353 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | ||
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) Common Source |