Win Source Part Number: 1003812-SP8K33HZGTB
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 5A (Ta)
Rds On (Max) @ Id, Vgs: 48mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power - Max: 2W (Ta)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Gate Charge (Qg) (Max) @ Vgs: 12nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds: 620pF @ 10V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: 846-SP8K33HZGTBTR,84
MOSFET 2N-CH 60V 5A 8SOP Product overview: SP8K33HZGTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8K33HZGTB can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 60V 5A (Ta) 2W (Ta) Surface Mount 8-SOP
Mosfet Array 2 N-Channel (Dual) 60V 5A (Ta) 2W (Ta) Surface Mount 8-SOP
Mosfet Array 2 N-Channel (Dual) 60V 5A (Ta) 2W (Ta) Surface Mount 8-SOP
MOSFET, N-CH, 60V, 5A, SOP ROHS COMPLIANT: YES
MOSFET 2N-CH 60V 5A 8SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1003812-SP8K33HZGTB | 289-SP8K33HZGTB | 846-SP8K33HZGTBTR-ND | 91AH9084 | SP8K33HZGTB |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | 60V 5A MOSFET Transistor | FET, MOSFET Arrays | Mosfet, N-Ch, 60V, 5A, Sop Rohs Compliant Rohm | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | |||
| QG | 12 nC | ||||
| TJ | 150 C (302 F) | 150 C (302 F) | |||
| Package Type | SOT3 | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | TO-3 | 8-SOIC (0.154, 3.90mm Width) |
| MOSFET Operating Mode | Enhancement |