Manufacturer: Rohm Semiconductor
Win Source Part Number: 934744-SP8M6FRATB
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C
Features: Mosfet Array N and P-Channel 30V 5A (Ta), 3.5A (Ta) 2W Surface Mount 8-SOP
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SP8M6
Categories: Discrete Semiconductor Products
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: SP8M6FRATBCT, SP8M6FRATBDKR, SP8M6FRATBTR
Mosfet Array N and P-Channel 30V 5A (Ta), 3.5A (Ta) 2W Surface Mount 8-SOP
MOSFET N/P-CH 30V 5A/3.5A 8SOP Product overview: SP8M6FRATB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, 3.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8M6FRATB can be used for catalog matching and distributor lookup.
MOSFET Nch+Pch 30V Vds 5A 3.9Qg SOP8
MOSFET, AEC-Q101, N&P, 30V, 5A, SOP ROHS COMPLIANT: YES
4V DRIVE NCH+PCH MOSFET
MOSFET N/P-CH 30V 5A/3.5A 8SOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 934744-SP8M6FRATB | SP8M6FRATBTR-ND | 289-SP8M6FRATB | SP8M6FRATB | 24AC5397 | 687-SP8M6FRATB | SP8M6FRATB |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8M6FRATB | FET, MOSFET Arrays | 30V 5A 3.5A MOSFET Transistor | MOSFET | Mosfet, Aec-Q101, N&p, 30V, 5A, Sop Rohs Compliant Rohm | 4V DRIVE NCH+PCH MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | N-Channel; P-Channel | N-Channel; P-Channel; N-CHANNEL AND P-CHANNEL | ||||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Package Type | SOT3; 8-SOP | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | TO-3 | Automotive | ||
| Transistor Grade / Operating Range | Automotive | ||||||
| MOSFET Operating Mode | Enhancement | Enhancement; ENHANCEMENT MODE |