Weidmuller Interface Modules 8537180000

Description
26 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 16-26 AWG
Request a Quote Datasheet
Description
26 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 16-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 8537180000-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
8537180000-ND
Interface Modules 8537180000-ND
26 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 16-26 AWG

26 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 16-26 AWG

Buy Now Datasheet
Rs F26 Z Weidmuller - 62K1601 - Newark, An Avnet Company
Chicago, IL, United States
Rs F26 Z Weidmuller
62K1601
Rs F26 Z Weidmuller 62K1601
RS F26 Z

RS F26 Z

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 8537180000-ND 62K1601
Product Name Interface Modules Rs F26 Z Weidmuller
Voltage Rating 60 to 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052990-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
Coaxial Adapters - 2469516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 0.000 GHz
View Details
Cable Connectors - NCK-FG-T50-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details