WAGO Interface Modules 830-800/000-306

Description
12 Position Interface Module Terminal Blocks - Spring Connection To Terminal Blocks - Spring Connection 10-28 AWG
Request a Quote Datasheet
Description
12 Position Interface Module Terminal Blocks - Spring Connection To Terminal Blocks - Spring Connection 10-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 2946-830-800/000-306-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
2946-830-800/000-306-ND
Interface Modules 2946-830-800/000-306-ND
12 Position Interface Module Terminal Blocks - Spring Connection To Terminal Blocks - Spring Connection 10-28 AWG

12 Position Interface Module Terminal Blocks - Spring Connection To Terminal Blocks - Spring Connection 10-28 AWG

Buy Now Datasheet
Power Distribution Pcb, Similar To
Chicago, IL, United States
Power Distribution Pcb, Similar To "p" Umk-Pvb 2/24/zfkds (2302366). 2-Poles X 2-Pos 30 Amp Input To 2-Poles X 12-Pos Output Wago
08AC2177
Power Distribution Pcb, Similar To "p" Umk-Pvb 2/24/zfkds (2302366). 2-Poles X 2-Pos 30 Amp Input To 2-Poles X 12-Pos Output Wago 08AC2177
Power distribution PCB, similar to "P" UMK-PVB 2/24/ZFKDS (2302366). 2-poles x 2-pos 30 Amp input to 2-poles x 12-pos output

Power distribution PCB, similar to "P" UMK-PVB 2/24/ZFKDS (2302366). 2-poles x 2-pos 30 Amp input to 2-poles x 12-pos output

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 2946-830-800/000-306-ND 08AC2177
Product Name Interface Modules Power Distribution Pcb, Similar To "p" Umk-Pvb 2/24/zfkds (2302366). 2-Poles X 2-Pos 30 Amp Input To 2-Poles X 12-Pos Output Wago
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 0.900 GHz
View Details
Cable Connectors - NC2-MRG-T50P-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
SMB (F) St. PCB Mount Connector - ET-SBFS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMB
Gender Female / Jack
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details