Weidmuller Interface Modules 8537400000

Description
15 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Female 14-24 AWG
Request a Quote Datasheet
Description
15 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Female 14-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 8537400000-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
8537400000-ND
Interface Modules 8537400000-ND
15 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Female 14-24 AWG

15 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Female 14-24 AWG

Buy Now Datasheet
Interface Modules - 8537400000 - ODG (Origin Data Global)
Shenzhen, China
Interface Modules
8537400000
Interface Modules 8537400000
INTERFACE MOD DSUB FMALE 15POS

INTERFACE MOD DSUB FMALE 15POS

Supplier's Site Datasheet
Rs Sd15 Bz Weidmuller - 62K1610 - Newark, An Avnet Company
Chicago, IL, United States
Rs Sd15 Bz Weidmuller
62K1610
Rs Sd15 Bz Weidmuller 62K1610
RS SD15 BZ

RS SD15 BZ

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors
Product Number 8537400000-ND 8537400000 62K1610
Product Name Interface Modules Interface Modules Rs Sd15 Bz Weidmuller
Voltage Rating 125 to 150 volts 125 to 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059505-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
2 suppliers
Coaxial Adapters - 7385733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCK-MG-141-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details